TE Connectivity
Splices
766146-000
Description
Body Features Primary Product Color : Yellow
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 80.52 MM [3.17 INCH ] Wire Size (MMSQ) : 4 - 1.5 Wire Size (AWG) : 12 - 16
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Yellow
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 80.52 MM [3.17 INCH ] Wire Size (MMSQ) : 4 - 1.5 Wire Size (AWG) : 12 - 16
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Yellow
Contact Features Contact Base Material : Copper Alloy
Dimensions Product Length : 80.52 MM [3.17 INCH ] Wire Size (MMSQ) : 4 - 1.5 Wire Size (AWG) : 12 - 16
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Primary Product Color : Yellow
Contact Features
- Contact Base Material : Copper Alloy
Dimensions
- Product Length : 80.52 MM [3.17 INCH ]
- Wire Size (MMSQ) : 4 - 1.5
- Wire Size (AWG) : 12 - 16
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
766146-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
13.5 to 15.5 AWG
International
1.5 to 2.5 mm2
View Details