TE Connectivity Splices 766673-000

Description
Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Primary Product Color : Red Splice Features : Standard Terminal & Contact Weight : 1.18 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 4.32 MM  [.17 INCH ] Product Length : 37 MM  [1.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 20 - 18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Primary Product Color : Red Splice Features : Standard Terminal & Contact Weight : 1.18 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 4.32 MM  [.17 INCH ] Product Length : 37 MM  [1.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 20 - 18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 766673-000 - TE Connectivity
Berwyn, PA, United States
Splices
766673-000
Splices 766673-000
Body Features Insulation Material : Nylon, Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining Primary Product Color : Red Splice Features : Standard Terminal & Contact Weight : 1.18 G  [.04 OZ ] Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 4.32 MM  [.17 INCH ] Product Length : 37 MM  [1.5 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 20 - 18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Nylon, Heat Shrink Radiation-Crosslinked Modified Polyamide with hot-melt adhesive lining
  • Primary Product Color : Red
  • Splice Features : Standard
  • Terminal & Contact Weight : 1.18 G  [.04 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Outside Diameter : 4.32 MM  [.17 INCH ]
  • Product Length : 37 MM  [1.5 INCH ]
  • Wire Size (MMSQ) : .75 - .5
  • Wire Size (AWG) : 20 - 18

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 766673-000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details