TE Connectivity PCB Terminals 725963-2

Description
Body Features PCB Terminal Plating Material : Tin Plating Thickness (MICM) : 4.5 Configuration Features Stud Hole : No Terminal Angle : 90° Contact Features PCB Terminal Terminal Orientation : Right Angle PCB Terminal Terminal Type : Tab Terminal & Splice Type : Tab Terminal Size : 2.8 Dimensions Extension Below Board : 3 MM  [.118 INCH ] Height Above PC Board : 5 MM  [.199 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Terminal Mating Tab Thickness : .81 MM  [.032 INCH ] PCB Terminal Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Packaging Features PCB Terminal Packaging Method : Box Packaging Quantity : 10000 Product Type Features Terminates To : Printed Circuit Board Termination Features PCB Terminal Termination Method : Through Hole Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Terminal Plating Material : Tin Plating Thickness (MICM) : 4.5 Configuration Features Stud Hole : No Terminal Angle : 90° Contact Features PCB Terminal Terminal Orientation : Right Angle PCB Terminal Terminal Type : Tab Terminal & Splice Type : Tab Terminal Size : 2.8 Dimensions Extension Below Board : 3 MM  [.118 INCH ] Height Above PC Board : 5 MM  [.199 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Terminal Mating Tab Thickness : .81 MM  [.032 INCH ] PCB Terminal Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Packaging Features PCB Terminal Packaging Method : Box Packaging Quantity : 10000 Product Type Features Terminates To : Printed Circuit Board Termination Features PCB Terminal Termination Method : Through Hole Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 725963-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
725963-2
PCB Terminals 725963-2
Body Features PCB Terminal Plating Material : Tin Plating Thickness (MICM) : 4.5 Configuration Features Stud Hole : No Terminal Angle : 90° Contact Features PCB Terminal Terminal Orientation : Right Angle PCB Terminal Terminal Type : Tab Terminal & Splice Type : Tab Terminal Size : 2.8 Dimensions Extension Below Board : 3 MM  [.118 INCH ] Height Above PC Board : 5 MM  [.199 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Terminal Mating Tab Thickness : .81 MM  [.032 INCH ] PCB Terminal Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Packaging Features PCB Terminal Packaging Method : Box Packaging Quantity : 10000 Product Type Features Terminates To : Printed Circuit Board Termination Features PCB Terminal Termination Method : Through Hole Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Body Features


  • PCB Terminal Plating Material : Tin
  • Plating Thickness (MICM) : 4.5

Configuration Features


  • Stud Hole : No
  • Terminal Angle : 90°

Contact Features


  • PCB Terminal Terminal Orientation : Right Angle
  • PCB Terminal Terminal Type : Tab
  • Terminal & Splice Type : Tab
  • Terminal Size : 2.8

Dimensions


  • Extension Below Board : 3 MM  [.118 INCH ]
  • Height Above PC Board : 5 MM  [.199 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Terminal Mating Tab Thickness : .81 MM  [.032 INCH ]
  • PCB Terminal Mating Tab Width : 2.8 MM  [.11 INCH ]
  • PCB Terminal PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ]

Packaging Features


  • PCB Terminal Packaging Method : Box
  • Packaging Quantity : 10000

Product Type Features


  • Terminates To : Printed Circuit Board

Termination Features


  • PCB Terminal Termination Method : Through Hole

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A107000-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A107000-ND
Terminals - Quick Connects, Quick Disconnect Connectors A107000-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
725963-2
Terminals 725963-2
Terminals FLACHST 2.8X0.8 GDS

Terminals FLACHST 2.8X0.8 GDS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 725963-2 A107000-ND 725963-2
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details