TE Connectivity Tab Size Metric Amp Te Connectivity 726387-2.

Description
Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes
Description
Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tab Size Metric Amp Te Connectivity - 29AC0966 - Newark, An Avnet Company
Chicago, IL, United States
Tab Size Metric Amp Te Connectivity
29AC0966
Tab Size Metric Amp Te Connectivity 29AC0966
Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29AC0966
Product Name Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details