TE Connectivity Ring Terminals 725922

Description
Dimensions Tongue Thickness : .79 MM  [.031 INCH ] Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Kit Packaging Quantity : 5 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No
Request a Quote Datasheet
Description
Dimensions Tongue Thickness : .79 MM  [.031 INCH ] Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Kit Packaging Quantity : 5 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 725922 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
725922
Ring Terminals 725922
Dimensions Tongue Thickness : .79 MM  [.031 INCH ] Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Kit Packaging Quantity : 5 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No

Dimensions


  • Tongue Thickness : .79 MM  [.031 INCH ]

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 5

Product Type Features


  • Ring Terminal Product Type : Terminal Kit
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 725922
Product Name Ring Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details