Body Features Product Weight (G) : .975 Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : End Feed
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Thickness (MICM) : 2.54
Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Outside Diameter (INCH) : .141 Product Length : 14.68 MM [.578 INCH ] Terminal Material Thickness : .84 MM [.033 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Small Pack Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Product Weight (G) : .975 Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : End Feed
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Thickness (MICM) : 2.54
Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Outside Diameter (INCH) : .141 Product Length : 14.68 MM [.578 INCH ] Terminal Material Thickness : .84 MM [.033 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Small Pack Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Body Features Product Weight (G) : .975 Splice Features : Serrated
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Strip Orientation : End Feed
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Thickness (MICM) : 2.54
Dimensions Barrel Inside Diameter : 1.55 MM [.061 INCH ] Outside Diameter (INCH) : .141 Product Length : 14.68 MM [.578 INCH ] Terminal Material Thickness : .84 MM [.033 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Small Pack Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Body Features
Product Weight (G) : .975
Splice Features : Serrated
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Strip Orientation : End Feed
Contact Features
Barrel Type : Closed
Contact Base Material : Copper
Terminal Plating Thickness (MICM) : 2.54
Dimensions
Barrel Inside Diameter : 1.55 MM [.061 INCH ]
Outside Diameter (INCH) : .141
Product Length : 14.68 MM [.578 INCH ]
Terminal Material Thickness : .84 MM [.033 INCH ]
Wire Size (MMSQ) : .326 - 1.31
Wire Size (AWG) : 22 - 16
Wire Size (CMA) : 509 - 3260
Industry Standards
Government Qualified Splice : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Small Pack
Packaging Quantity : 100
Product Type Features
Compatible With Discrete Wire Type : Stranded, Solid
Sealable : No
Splice Accessory Type : Splice
Splice Type : Butt Splice
Wire Insulation Support Retention Type : Non-Insulation Support
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 170 DEGC [338 DEGF ]