TE Connectivity
Connector Contacts
788085-1
Description
Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 3.81 - 7.62 MM [.015 - .03 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Strip, Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 3.81 - 7.62 MM [.015 - .03 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Strip, Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Precious Metal Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions Compatible Insulation Diameter Range : 3.81 - 7.62 MM [.015 - .03 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Strip, Reel Packaging Quantity : 4000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 13
- Contact Mating Area Plating Material : Precious Metal
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Size : Size 16
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 1.57 MM [.062 INCH ]
- Wire Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 3.81 - 7.62 MM [.015 - .03 INCH ]
- Wire Size (MMSQ) : .05 - .09
- Wire Size (AWG) : 30 - 28
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Strip, Reel
- Packaging Quantity : 4000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
788085-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details