TE Connectivity Spade Terminals 709977-000

Description
Body Features Insulation Sleeve Color : Yellow Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 38 MM  [1.496 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Industry Standards Government Qualified Terminal : No Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Unplated, Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Sleeve Color : Yellow Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 38 MM  [1.496 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Industry Standards Government Qualified Terminal : No Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Unplated, Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 709977-000 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
709977-000
Spade Terminals 709977-000
Body Features Insulation Sleeve Color : Yellow Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Contact Underplating Material : Copper Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 38 MM  [1.496 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Industry Standards Government Qualified Terminal : No Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Unplated, Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Copper
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ]
  • Product Length : 38 MM  [1.496 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : 1 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10

Industry Standards


  • Government Qualified Terminal : No

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Unplated, Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Stud Size : #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 709977-000
Product Name Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details