TE Connectivity Shielded Contacts 726187-000

Description
Configuration Features Compatible With Wire & Cable Type : TwinAxial Contact Features Contact Size : Size 8 Contact Type : Socket Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : TwinAxial Contact Features Contact Size : Size 8 Contact Type : Socket Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 726187-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
726187-000
Shielded Contacts 726187-000
Configuration Features Compatible With Wire & Cable Type : TwinAxial Contact Features Contact Size : Size 8 Contact Type : Socket Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : TwinAxial

Contact Features


  • Contact Size : Size 8
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Industry Standards


  • Military Standard : MIL-C-38999 I, III, IV

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 726187-000
Product Name Shielded Contacts
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details