TE Connectivity Splices 747081-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Red Terminal & Contact Weight : .4 G  [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Compatible Insulation Diameter Range : 2.3 MM  [.09 INCH ] Product Length : 31 MM  [1.22 INCH ] Recovered Inside Diameter : 1.5 MM  [.06 INCH ] Wire Size (MMSQ) : .75 - 34 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 1250 - 4000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Red Terminal & Contact Weight : .4 G  [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Compatible Insulation Diameter Range : 2.3 MM  [.09 INCH ] Product Length : 31 MM  [1.22 INCH ] Recovered Inside Diameter : 1.5 MM  [.06 INCH ] Wire Size (MMSQ) : .75 - 34 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 1250 - 4000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 747081-000 - TE Connectivity
Berwyn, PA, United States
Splices
747081-000
Splices 747081-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Red Terminal & Contact Weight : .4 G  [.014 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 2.3 MM  [.09 INCH ] Compatible Insulation Diameter Range : 2.3 MM  [.09 INCH ] Product Length : 31 MM  [1.22 INCH ] Recovered Inside Diameter : 1.5 MM  [.06 INCH ] Wire Size (MMSQ) : .75 - 34 Wire Size (AWG) : 18 - 22 Wire Size (CMA) : 1250 - 4000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Red
  • Terminal & Contact Weight : .4 G  [.014 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Barrel Inside Diameter : 2.3 MM  [.09 INCH ]
  • Compatible Insulation Diameter Range : 2.3 MM  [.09 INCH ]
  • Product Length : 31 MM  [1.22 INCH ]
  • Recovered Inside Diameter : 1.5 MM  [.06 INCH ]
  • Wire Size (MMSQ) : .75 - 34
  • Wire Size (AWG) : 18 - 22
  • Wire Size (CMA) : 1250 - 4000

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 747081-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details