TE Connectivity Ring Terminals & Spade Terminals 696683-1

Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 24.91 MM  [.981 INCH ] Overall Product Length : 109.22 MM  [4.3 INCH ] Stud Diameter : 14.27 MM  [.562 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (AWG) : 7.3 - 7.7 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 24.91 MM  [.981 INCH ] Overall Product Length : 109.22 MM  [4.3 INCH ] Stud Diameter : 14.27 MM  [.562 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (AWG) : 7.3 - 7.7 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 696683-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
696683-1
Ring Terminals & Spade Terminals 696683-1
Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 24.91 MM  [.981 INCH ] Overall Product Length : 109.22 MM  [4.3 INCH ] Stud Diameter : 14.27 MM  [.562 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (AWG) : 7.3 - 7.7 Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 24.91 MM  [.981 INCH ]
  • Overall Product Length : 109.22 MM  [4.3 INCH ]
  • Stud Diameter : 14.27 MM  [.562 INCH ]
  • Tongue Thickness : 5.08 MM  [.2 INCH ]
  • Wire Size (AWG) : 7.3 - 7.7

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 1/2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 696683-1
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Terminals - Specialized Connectors - A101923-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details