TE Connectivity Connector Contacts 794224-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Diameter : .99 MM  [.039 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Gold Dimensions Accepts Wire Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Electrical Characteristics Contact Resistance (MOHM) : 20 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Agency/Standard : VDE, CSA, UL UL Flammability Rating : UL 94V-0 UL Rating : Recognized Operation/Applicatio n Circuit Application : Power Other Connector Contacts Comment : These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Diameter : .99 MM  [.039 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Gold Dimensions Accepts Wire Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Electrical Characteristics Contact Resistance (MOHM) : 20 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Agency/Standard : VDE, CSA, UL UL Flammability Rating : UL 94V-0 UL Rating : Recognized Operation/Applicatio n Circuit Application : Power Other Connector Contacts Comment : These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 794224-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
794224-3
Connector Contacts 794224-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Diameter : .99 MM  [.039 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Gold Dimensions Accepts Wire Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Electrical Characteristics Contact Resistance (MOHM) : 20 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Agency/Standard : VDE, CSA, UL UL Flammability Rating : UL 94V-0 UL Rating : Recognized Operation/Applicatio n Circuit Application : Power Other Connector Contacts Comment : These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Diameter : .99 MM  [.039 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Accepts Wire Insulation Diameter Range : .89 - 1.27 MM  [.035 - .05 INCH ]
  • Wire Size (MMSQ) : .05 - .12
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Agency/Standard : VDE, CSA, UL
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Operation/Application


  • Circuit Application : Power

Other


  • Connector Contacts Comment : These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY.

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Discrete Wire Type : Stranded

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 794224-3
Product Name Connector Contacts
North American 26 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers