TE Connectivity
PCB Terminals
735292-1
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8
Dimensions Extension Below Board : 3.8 MM [.149 INCH ] PCB Hole Diameter : 1.1 MM [.043 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 8.63 MM [.344 INCH ]
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8
Dimensions Extension Below Board : 3.8 MM [.149 INCH ] PCB Hole Diameter : 1.1 MM [.043 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 8.63 MM [.344 INCH ]
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .79 MM [.031 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8
Dimensions Extension Below Board : 3.8 MM [.149 INCH ] PCB Hole Diameter : 1.1 MM [.043 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 8.63 MM [.344 INCH ]
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Box
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Underplating Material : Brass
- Mating Tab Thickness : .79 MM [.031 INCH ]
- Mating Tab Width : 2.79 MM [.11 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
- Terminal Size : 2.8
Dimensions
- Extension Below Board : 3.8 MM [.149 INCH ]
- PCB Hole Diameter : 1.1 MM [.043 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Profile Height from PCB : 8.63 MM [.344 INCH ]
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
735292-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
17 to 20 AWG
International
0.5000 to 1 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details