TE Connectivity
Splices
696619-000
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Product Length (MM) : 11.4 Wire Size (MMSQ) : .5 - .08 Wire Size (AWG) : 20 - 28
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Product Length (MM) : 11.4 Wire Size (MMSQ) : .5 - .08 Wire Size (AWG) : 20 - 28
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Dimensions Product Length (MM) : 11.4 Wire Size (MMSQ) : .5 - .08 Wire Size (AWG) : 20 - 28
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Dimensions
- Product Length (MM) : 11.4
- Wire Size (MMSQ) : .5 - .08
- Wire Size (AWG) : 20 - 28
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
696619-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 18 AWG
View Details
4 suppliers