Body Features Primary Product Color : Black Splice Features : Splice Kit
Configuration Features Splice Capacity : 2
Contact Features Contact Base Material : Polytetrafluoroethyl
ene (PTFE)
Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM [.099 - .158 INCH ] Product Length : 76.1 MM [3 INCH ]
Product Type Features Sealable : Yes Splice Type : Cable Splice
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Splice Features : Splice Kit
Configuration Features Splice Capacity : 2
Contact Features Contact Base Material : Polytetrafluoroethyl
ene (PTFE)
Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM [.099 - .158 INCH ] Product Length : 76.1 MM [3 INCH ]
Product Type Features Sealable : Yes Splice Type : Cable Splice
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Primary Product Color : Black Splice Features : Splice Kit
Configuration Features Splice Capacity : 2
Contact Features Contact Base Material : Polytetrafluoroethyl
ene (PTFE)
Dimensions Compatible Insulation Diameter Range : 2.5 - 4 MM [.099 - .158 INCH ] Product Length : 76.1 MM [3 INCH ]
Product Type Features Sealable : Yes Splice Type : Cable Splice
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Primary Product Color : Black
Splice Features : Splice Kit
Configuration Features
Splice Capacity : 2
Contact Features
Contact Base Material : Polytetrafluoroethylene (PTFE)
Dimensions
Compatible Insulation Diameter Range : 2.5 - 4 MM [.099 - .158 INCH ]
Product Length : 76.1 MM [3 INCH ]
Product Type Features
Sealable : Yes
Splice Type : Cable Splice
Usage Conditions
Insulation Option : Fully Insulated
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]