Texas Instruments High-Performance Analog Temperature/Process Control UCC3803N

Description
BIMOS CURRENT MODE PWM, 3803, DIP8; INPUT VOLTAGE:10V; OUTPUT VOLTAGE:4.06V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:12V; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:8PINS; FREQUENCY:1MHZ; OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIMOS CURRENT MODE PWM, 3803, DIP8; INPUT VOLTAGE:10V; OUTPUT VOLTAGE:4.06V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:12V; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:8PINS; FREQUENCY:1MHZ; OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 16702230 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
16702230
Temperature/Process Control 16702230
BIMOS CURRENT MODE PWM, 3803, DIP8; INPUT VOLTAGE:10V; OUTPUT VOLTAGE:4.06V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:12V; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:8PINS; FREQUENCY:1MHZ; OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIMOS CURRENT MODE PWM, 3803, DIP8; INPUT VOLTAGE:10V; OUTPUT VOLTAGE:4.06V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:12V; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:8PINS; FREQUENCY:1MHZ; OPERATING TEMPERATUREROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 16702230
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details