Honeywell International, Inc. Temperature Controller W7100A1053

Description
6 1/2 INCH W X 3 INCH D X 8 5/8 INCH H SIZE 20 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING LED DISPLAY TYPE UL, CSA APPROVAL DISCHARGE AIR CONTROL APPLICATION 20 TO 30 VAC VOLTAGE RATING 40 TO 90 DEG F OPERATING TEMPERATURE MICROPROCESSOR INTERFACE TYPE ON/OFF CONTROL MODE OUTPUT TYPE STAGED ON/OFF MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
6 1/2 INCH W X 3 INCH D X 8 5/8 INCH H SIZE 20 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING LED DISPLAY TYPE UL, CSA APPROVAL DISCHARGE AIR CONTROL APPLICATION 20 TO 30 VAC VOLTAGE RATING 40 TO 90 DEG F OPERATING TEMPERATURE MICROPROCESSOR INTERFACE TYPE ON/OFF CONTROL MODE OUTPUT TYPE STAGED ON/OFF MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - W7100A1053 - Honeywell International, Inc.
Morristown, NJ, USA
Temperature Controller
W7100A1053
Temperature Controller W7100A1053
6 1/2 INCH W X 3 INCH D X 8 5/8 INCH H SIZE 20 MIN. AC VOLTAGE RATING 30 MAX. AC VOLTAGE RATING 50/60 HZ FREQUENCY RATING LED DISPLAY TYPE UL, CSA APPROVAL DISCHARGE AIR CONTROL APPLICATION 20 TO 30 VAC VOLTAGE RATING 40 TO 90 DEG F OPERATING TEMPERATURE MICROPROCESSOR INTERFACE TYPE ON/OFF CONTROL MODE OUTPUT TYPE STAGED ON/OFF MAXIMUM AC VOLTAGE RATING - UOM V MINIMUM AC VOLTAGE RATING - UOM V
  • 6 1/2 INCH W X 3 INCH D X 8 5/8 INCH H SIZE
  • 20 MIN. AC VOLTAGE RATING
  • 30 MAX. AC VOLTAGE RATING
  • 50/60 HZ FREQUENCY RATING
  • LED DISPLAY TYPE
  • UL, CSA APPROVAL
  • DISCHARGE AIR CONTROL APPLICATION
  • 20 TO 30 VAC VOLTAGE RATING
  • 40 TO 90 DEG F OPERATING TEMPERATURE
  • MICROPROCESSOR INTERFACE TYPE
  • ON/OFF CONTROL MODE
  • OUTPUT TYPE STAGED ON/OFF
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MINIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet
Temperature/Process Control - 171169 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
171169
Temperature/Process Control 171169
DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 40/90 F RANGE, 6-STAGE CYCLE, DISCHARGE AIR, 20 TO 30 VAC, 50/60 HZ, REPLACED BY T775L2007+T775S2008. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, 40/90 F RANGE, 6-STAGE CYCLE, DISCHARGE AIR, 20 TO 30 VAC, 50/60 HZ, REPLACED BY T775L2007+T775S2008. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Honeywell International, Inc. Radwell International
Product Category Temperature Controllers Temperature Controllers
Product Number W7100A1053 171169
Product Name Temperature Controller Temperature/Process Control
Standards and Compliance Other; UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
Temperature Controller - Model TBC-41 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor Board
Type DC Voltage Inputs; Current Loop (Transmitter) Excitation
View Details