Zilog Temperature/Process Control Z85C3008VSG

Description
CMOS, SCC 8MHZ, SMD, 85C30, PLCC44; IC INTERFACE TYPE:SERIAL; INTERFACE APPLICATIONS:DATA COMMUNICATION EQUIPMENT; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:LCC; NO. OF PINS:44PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CMOS, SCC 8MHZ, SMD, 85C30, PLCC44; IC INTERFACE TYPE:SERIAL; INTERFACE APPLICATIONS:DATA COMMUNICATION EQUIPMENT; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:LCC; NO. OF PINS:44PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 39184336 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
39184336
Temperature/Process Control 39184336
CMOS, SCC 8MHZ, SMD, 85C30, PLCC44; IC INTERFACE TYPE:SERIAL; INTERFACE APPLICATIONS:DATA COMMUNICATION EQUIPMENT; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:LCC; NO. OF PINS:44PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CMOS, SCC 8MHZ, SMD, 85C30, PLCC44; IC INTERFACE TYPE:SERIAL; INTERFACE APPLICATIONS:DATA COMMUNICATION EQUIPMENT; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; INTERFACE CASE STYLE:LCC; NO. OF PINS:44PINS; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 39184336
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details