Texas Instruments High-Performance Analog Temperature/Process Control UCC3889N

Description
IC, OFF-LINE PWR-SUP CNTRLR 8-DIP; INPUT VOLTAGE AC MIN:80V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:DIP; NO. OF PINS:8PINS; POWER RATING:-; TOPOLOGY:FLYBACK; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, OFF-LINE PWR-SUP CNTRLR 8-DIP; INPUT VOLTAGE AC MIN:80V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:DIP; NO. OF PINS:8PINS; POWER RATING:-; TOPOLOGY:FLYBACK; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 17005159 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
17005159
Temperature/Process Control 17005159
IC, OFF-LINE PWR-SUP CNTRLR 8-DIP; INPUT VOLTAGE AC MIN:80V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:DIP; NO. OF PINS:8PINS; POWER RATING:-; TOPOLOGY:FLYBACK; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OFF-LINE PWR-SUP CNTRLR 8-DIP; INPUT VOLTAGE AC MIN:80V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:DIP; NO. OF PINS:8PINS; POWER RATING:-; TOPOLOGY:FLYBACK; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 17005159
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details