DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1590 1600 1610 1620 1630 1640 1645 1646 1647 1648 1649 1650 1651 1652 1653 1654 1655 1656 1657 1660 1670 1680 1690 1700 1710 1750 1789
Product Name Notes
10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm @ 100kHz
100µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm @ 100kHz
15µF Molded Tantalum Capacitors 25V 2915 (7338 Metric) 1Ohm
15µF Molded Tantalum Capacitors 25V 2915 (7338 Metric) 200mOhm @ 100kHz
CAP TANT
Tantalum Capacitors

<< Prev Next >>