4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
CAP TANT 4.7UF 10% 6.3V 1507
CAP TANT 4.7UF 10% 6.3V 1507
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95S475K6R3CZAL-ND | T95S475K6R3CZAL | T95S475K6R3CZAL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) |