Vishay Intertechnology, Inc. Tantalum Capacitors T95S475M6R3LSSL

Description
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S475M6R3LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S475M6R3LSSL-ND
Tantalum Capacitors T95S475M6R3LSSL-ND
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S475M6R3LSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S475M6R3LSSL
Capacitors - Tantalum Capacitors T95S475M6R3LSSL
CAP TANT 4.7UF 20% 6.3V 1507

CAP TANT 4.7UF 20% 6.3V 1507

Supplier's Site
Tantalum Capacitors - T95S475M6R3LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S475M6R3LSSL
Tantalum Capacitors T95S475M6R3LSSL
CAP TANT 4.7UF 20% 6.3V 1507

CAP TANT 4.7UF 20% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S475M6R3LSSL-ND T95S475M6R3LSSL T95S475M6R3LSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details