Vishay Intertechnology, Inc. Tantalum Capacitors T95S154M035CSSL

Description
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm
Request a Quote Datasheet
Description
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S154M035CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S154M035CSSL-ND
Tantalum Capacitors T95S154M035CSSL-ND
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm

0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S154M035CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S154M035CSSL
Tantalum Capacitors T95S154M035CSSL
CAP TANT 0.15UF 20% 35V 1507

CAP TANT 0.15UF 20% 35V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S154M035CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S154M035CSSL
Capacitors - Tantalum Capacitors T95S154M035CSSL
CAP TANT 0.15UF 20% 35V 1507

CAP TANT 0.15UF 20% 35V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S154M035CSSL-ND T95S154M035CSSL T95S154M035CSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - 338-4415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers