Vishay Intertechnology, Inc. Tantalum Capacitors T95S155K020CSSL

Description
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S155K020CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S155K020CSSL-ND
Tantalum Capacitors T95S155K020CSSL-ND
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S155K020CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S155K020CSSL
Tantalum Capacitors T95S155K020CSSL
CAP TANT 1.5UF 10% 20V 1507

CAP TANT 1.5UF 10% 20V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S155K020CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S155K020CSSL
Capacitors - Tantalum Capacitors T95S155K020CSSL
CAP TANT 1.5UF 10% 20V 1507

CAP TANT 1.5UF 10% 20V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S155K020CSSL-ND T95S155K020CSSL T95S155K020CSSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers