The T95S105M025LZAL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 1 µF with a voltage rating of 25 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The capacitor has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its suitability for applications requiring high reliability and performance under varying environmental conditions.
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
CAP TANT 1UF 20% 25V 1507
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95S105M025LZAL-ND | T95S105M025LZAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) |