Vishay Intertechnology, Inc. Tantalum Capacitors T95S474M035LZAL

Description
0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S474M035LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S474M035LZAL-ND
Tantalum Capacitors T95S474M035LZAL-ND
0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S474M035LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S474M035LZAL
Tantalum Capacitors T95S474M035LZAL
CAP TANT 0.47UF 20% 35V 1507

CAP TANT 0.47UF 20% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S474M035LZAL-ND T95S474M035LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers