Vishay Intertechnology, Inc. Tantalum Capacitors T95S105M035CSSL

Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S105M035CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S105M035CSSL-ND
Tantalum Capacitors T95S105M035CSSL-ND
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S105M035CSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S105M035CSSL
Capacitors - Tantalum Capacitors T95S105M035CSSL
CAP TANT 1UF 20% 35V 1507

CAP TANT 1UF 20% 35V 1507

Supplier's Site
Tantalum Capacitors - T95S105M035CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S105M035CSSL
Tantalum Capacitors T95S105M035CSSL
CAP TANT 1UF 20% 35V 1507

CAP TANT 1UF 20% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S105M035CSSL-ND T95S105M035CSSL T95S105M035CSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers