DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1590 1600 1610 1620 1630 1640 1642 1643 1644 1645 1646 1647 1648 1649 1650 1651 1652 1653 1654 1660 1670 1680 1690 1700 1710 1750 1800 1808
Product Name Notes
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 45mOhm
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 110mOhm
330µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 80mOhm
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 110mOhm
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 320mOhm
68µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 95mOhm
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 95mOhm
680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric)
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 45mOhm
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 90mOhm
CAP TANT 68UF 25V 20% 2824
CONFORMAL COATED CAPACITOR
T95L687K010R8TBB

<< Prev Next >>