0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
CAP TANT 0.33UF 20% 35V 1507
CAP TANT 0.33UF 20% 35V 1507
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95S334M035EZAL-ND | T95S334M035EZAL | T95S334M035EZAL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) |