Vishay Intertechnology, Inc. Tantalum Capacitors T95S154K035EZSL

Description
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm
Request a Quote
Description
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95S154K035EZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 0.15 µF with a voltage rating of 35 V DC and a tolerance of ±10%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options and is compliant with moisture sensitivity level 2a. It is offered with various termination options, including SnPb and 100% tin. The capacitor is halogen-free in all cases except for the R case. Surge current testing is performed in accordance with MIL-PRF-55365, ensuring its robustness for demanding applications. Engineers considering this capacitor should note its suitability for applications requiring high reliability and performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The T95S154K035EZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 0.15 µF with a voltage rating of 35 V DC and a tolerance of ±10%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options and is compliant with moisture sensitivity level 2a. It is offered with various termination options, including SnPb and 100% tin. The capacitor is halogen-free in all cases except for the R case. Surge current testing is performed in accordance with MIL-PRF-55365, ensuring its robustness for demanding applications. Engineers considering this capacitor should note its suitability for applications requiring high reliability and performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S154K035EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S154K035EZSL-ND
Tantalum Capacitors T95S154K035EZSL-ND
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm

0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S154K035EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S154K035EZSL
Tantalum Capacitors T95S154K035EZSL
CAP TANT 0.15UF 10% 35V 1507

CAP TANT 0.15UF 10% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S154K035EZSL-ND T95S154K035EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers