Vishay Intertechnology, Inc. Tantalum Capacitors T95S224K035ESAL

Description
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm
Request a Quote
Description
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95S224K035ESAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 0.22 µF and a voltage rating of 35 V. It has a capacitance tolerance of ±10% and is designed for high reliability, with options for Weibull grading available. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is available with SnPb or 100% tin terminations. It meets moisture sensitivity level 2a and is halogen-free in all cases except the R case. The capacitor is compliant with RoHS standards, although lead-bearing versions are not RoHS-compliant. Surge current testing is performed per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers should consider this capacitor for applications that require stable performance under varying temperature conditions and reliability in critical electronic circuits.

Datasheet Summary
Powered by GS/AI

The T95S224K035ESAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 0.22 µF and a voltage rating of 35 V. It has a capacitance tolerance of ±10% and is designed for high reliability, with options for Weibull grading available. The capacitor operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This component is suitable for applications requiring low equivalent series resistance (ESR) and is available with SnPb or 100% tin terminations. It meets moisture sensitivity level 2a and is halogen-free in all cases except the R case. The capacitor is compliant with RoHS standards, although lead-bearing versions are not RoHS-compliant. Surge current testing is performed per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers should consider this capacitor for applications that require stable performance under varying temperature conditions and reliability in critical electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S224K035ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S224K035ESAL-ND
Tantalum Capacitors T95S224K035ESAL-ND
0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm

0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S224K035ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S224K035ESAL
Tantalum Capacitors T95S224K035ESAL
CAP TANT 0.22UF 10% 35V 1507

CAP TANT 0.22UF 10% 35V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S224K035ESAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S224K035ESAL
Capacitors - Tantalum Capacitors T95S224K035ESAL
CAP TANT 0.22UF 10% 35V 1507

CAP TANT 0.22UF 10% 35V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S224K035ESAL-ND T95S224K035ESAL T95S224K035ESAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details