Vishay Intertechnology, Inc. Tantalum Capacitors T95S334M035HZAL

Description
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S334M035HZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S334M035HZAL-ND
Tantalum Capacitors T95S334M035HZAL-ND
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm

0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S334M035HZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S334M035HZAL
Tantalum Capacitors T95S334M035HZAL
CAP TANT 0.33UF 20% 35V 1507

CAP TANT 0.33UF 20% 35V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S334M035HZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S334M035HZAL
Capacitors - Tantalum Capacitors T95S334M035HZAL
CAP TANT 0.33UF 20% 35V 1507

CAP TANT 0.33UF 20% 35V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S334M035HZAL-ND T95S334M035HZAL T95S334M035HZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers