The T95S105K035LABL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 1 OºF with a voltage rating of 35 V DC and a tolerance of ±10%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The terminations can be either SnPb or 100% tin, with all cases except the R case being halogen-free. The product also meets surge current testing standards per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its suitability for applications requiring high reliability and performance stability under varying environmental conditions.
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
CAP TANT 1UF 10% 35V 1507
CAP TANT 1UF 10% 35V 1507
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95S105K035LABL-ND | T95S105K035LABL | T95S105K035LABL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) |