DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1590
1600
1610
1620
1630
1640
1647
1648
1649
1650
1651
1652
1653
1654
1655
1656
1657
1658
1659
1660
1670
1680
1690
1700
1710
1750
1800
1808
| Product Name | Notes |
|---|---|
| 0.1µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 40Ohm @ 100kHz | |
| 0.15µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 40Ohm @ 100kHz | |
| 0.15µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 30Ohm @ 100kHz | |
| 0.22µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 30Ohm @ 100kHz | |
| 0.22µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz | |
| 0.22µF Molded Tantalum Capacitors 20V 0402 (1005 Metric) 20Ohm @ 100kHz | |
| 0.33µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 20Ohm @ 100kHz | |
| 0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz | |
| 0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz | |
| 0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm | |
| 0.47µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm | |
| 0.47µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm | |
| 0.47µF Molded Tantalum Capacitors 35V Axial | |
| 0.68µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz | |
| 0.68µF Molded Tantalum Capacitors 50V Axial | |
| 1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm | |
| 1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm | |
| 1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm | |
| 1µF Molded Tantalum Capacitors 20V Axial | |
| 1µF Molded Tantalum Capacitors 35V Axial | |
| 1µF Molded Tantalum Capacitors 50V Axial | |
| 1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm | |
| 1µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm | |
| 1.5µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm | |
| 1.5µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm | |
| 10µF Conformal Coated Tantalum Capacitors 75V 3024 (7660 Metric) 500mOhm | |
| 10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm | |
| 10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm | |
| 10µF Molded Tantalum Capacitors 10V Axial | |
| 10µF Molded Tantalum Capacitors 15V Axial | |
| 10µF Molded Tantalum Capacitors 20V Axial | |
| 10µF Molded Tantalum Capacitors 25V Axial | |
| 10µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm | |
| 10µF Molded Tantalum Capacitors 35V Axial | |
| 10µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm | |
| 10µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm | |
| 10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm | |
| 10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 6V Axial | |
| 100µF Conformal Coated Tantalum Capacitors 40V Nonstandard 150mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 3V 1206 (3216 Metric) 1Ohm | |
| 100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1Ohm | |
| 100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm | |
| 1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm | |
| 1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 250mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm | |
| 15µF Molded Tantalum Capacitors 15V Axial | |
| 15µF Molded Tantalum Capacitors 20V Axial | |
| 15µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm | |
| 15µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm | |
| 15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm | |
| 150µF Molded Tantalum Capacitors 2V 1206 (3216 Metric) 1Ohm | |
| 1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 15mOhm | |
| 1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm | |
| 2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 15V Axial | |
| 2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 20V Axial | |
| 2.2µF Molded Tantalum Capacitors 25V Axial | |
| 2.2µF Molded Tantalum Capacitors 35V Axial | |
| 2.2µF Molded Tantalum Capacitors 3V 0402 (1005 Metric) 15Ohm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 3V 0402 (1005 Metric) 15Ohm | |
| 2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm | |
| 2.2µF Molded Tantalum Capacitors 50V Axial | |
| 2.2µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm | |
| 2.2µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm | |
| 22µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 220mOhm | |
| 22µF Molded Tantalum Capacitors 15V Axial | |
| 22µF Molded Tantalum Capacitors 20V Axial | |
| 22µF Molded Tantalum Capacitors 35V Axial | |
| 22µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm | |
| 22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm | |
| 22µF Molded Tantalum Capacitors 5V 0603 (1608 Metric) 7.5Ohm | |
| 22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm | |
| 220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm | |
| 3.3µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 15V Axial | |
| 3.3µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm @ 100kHz | |
| 3.3µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm | |
| 33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm | |
| 33µF Molded Tantalum Capacitors 15V Axial | |
| 33µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm | |
| 330µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 100mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 56mOhm | |
| 4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm | |
| 4.7µF Molded Tantalum Capacitors 15V Axial | |
| 4.7µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm | |
| 4.7µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V Axial | |
| 4.7µF Molded Tantalum Capacitors 3V 0402 (1005 Metric) 15Ohm @ 100kHz | |
| 4.7µF Molded Tantalum Capacitors 3V 0402 (1005 Metric) 15Ohm | |
| 4.7µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 4V 0402 (1005 Metric) | |
| 4.7µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 50V Axial | |
| 4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm | |
| 47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 80mOhm | |
| 47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm | |
| 47µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) | |
| 47µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 240mOhm | |
| 47µF Conformal Coated Tantalum Capacitors 50V 3226 (8066 Metric) 150mOhm | |
| 47µF Conformal Coated Tantalum Capacitors 50V 3226 (8066 Metric) | |
| 47µF Molded Tantalum Capacitors 10V Axial | |
| 47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm | |
| 47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm | |
| 470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm | |
| 56µF Molded Tantalum Capacitors 6V Axial | |
| 6.8µF Molded Tantalum Capacitors 15V Axial | |
| 6.8µF Molded Tantalum Capacitors 35V Axial | |
| 68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm | |
| 68µF Conformal Coated Tantalum Capacitors 35V Nonstandard 100mOhm @ 100kHz | |
| 68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1Ohm | |
| 680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 28mOhm | |
| 8.2µF Molded Tantalum Capacitors 35V Axial | |
| 82µF Molded Tantalum Capacitors 10V Axial | |
| CAP TANT 0.1UF 20% 16V 0402 | |
| CAP TANT 1UF 10% 6.3V 0603 | |
| CAP TANT 330UF 10% 20V 3024 | |
| CAP TANT 47UF 10% 50V 3024 | |
| CAP TANT 47UF 20% 3V 0805 | |
| CONFORMAL COATED CAPACITOR | |
| T97106K075R2TSBFRM | |
| T97337K020H2HSA | |
| T97337K020H2HSB | |
| T97476K050Z2HSA | |
| T97686K025R2TAA | |
| T97H107K035LAA | |
| T97H107K035LAB | |
| T97H107M035CAA | |
| T97H107M035CAB | |
| T97H107M035EAA | |
| T97H107M035EAB | |
| T97H107M035HAA |
| << Prev | Next >> |