Vishay Intertechnology, Inc. Tantalum Capacitors T95S105M035HSAL

Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S105M035HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S105M035HSAL-ND
Tantalum Capacitors T95S105M035HSAL-ND
1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S105M035HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S105M035HSAL
Capacitors - Tantalum Capacitors T95S105M035HSAL
CAP TANT 1UF 20% 35V 1507

CAP TANT 1UF 20% 35V 1507

Supplier's Site
Tantalum Capacitors - T95S105M035HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S105M035HSAL
Tantalum Capacitors T95S105M035HSAL
CAP TANT 1UF 20% 35V 1507

CAP TANT 1UF 20% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S105M035HSAL-ND T95S105M035HSAL T95S105M035HSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814698 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details