Vishay Intertechnology, Inc. Tantalum Capacitors T95S334M035CSAL

Description
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
Request a Quote Datasheet
Description
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S334M035CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S334M035CSAL-ND
Tantalum Capacitors T95S334M035CSAL-ND
0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm

0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S334M035CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S334M035CSAL
Tantalum Capacitors T95S334M035CSAL
CAP TANT 0.33UF 20% 35V 1507

CAP TANT 0.33UF 20% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S334M035CSAL-ND T95S334M035CSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814562 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details