Vishay Intertechnology, Inc. Tantalum Capacitors T95S225M020LSAL

Description
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote
Description
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95S225M020LSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a tolerance of ±20%. It is rated for a DC voltage of 20V and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This product is suitable for various applications due to its low equivalent series resistance (ESR) options and compliance with moisture sensitivity level 2a. The capacitor is available with SnPb or 100% tin terminations and is halogen-free, except for certain case types. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers considering this component should note its performance characteristics, including maximum dissipation factor and leakage current limits, which are critical for ensuring reliability in electronic circuits.

Datasheet Summary
Powered by GS/AI

The T95S225M020LSAL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a tolerance of ±20%. It is rated for a DC voltage of 20V and is designed for high reliability applications, with options for Weibull grading available. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This product is suitable for various applications due to its low equivalent series resistance (ESR) options and compliance with moisture sensitivity level 2a. The capacitor is available with SnPb or 100% tin terminations and is halogen-free, except for certain case types. Surge current testing is conducted per MIL-PRF-55365, ensuring robustness in demanding environments. Engineers considering this component should note its performance characteristics, including maximum dissipation factor and leakage current limits, which are critical for ensuring reliability in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S225M020LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S225M020LSAL-ND
Tantalum Capacitors T95S225M020LSAL-ND
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S225M020LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S225M020LSAL
Tantalum Capacitors T95S225M020LSAL
CAP TANT 2.2UF 20% 20V 1507

CAP TANT 2.2UF 20% 20V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S225M020LSAL-ND T95S225M020LSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details