Vishay Intertechnology, Inc. Tantalum Capacitors T95S106K004ESAL

Description
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S106K004ESAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S106K004ESAL-ND
Tantalum Capacitors T95S106K004ESAL-ND
10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S106K004ESAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S106K004ESAL
Tantalum Capacitors T95S106K004ESAL
CAP TANT 10UF 10% 4V 1507

CAP TANT 10UF 10% 4V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S106K004ESAL-ND T95S106K004ESAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers