Vishay Intertechnology, Inc. Tantalum Capacitors T95S475M6R3CSAL

Description
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S475M6R3CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S475M6R3CSAL-ND
Tantalum Capacitors T95S475M6R3CSAL-ND
4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S475M6R3CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S475M6R3CSAL
Tantalum Capacitors T95S475M6R3CSAL
CAP TANT 4.7UF 20% 6.3V 1507

CAP TANT 4.7UF 20% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S475M6R3CSAL-ND T95S475M6R3CSAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers