4.7µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2Ohm
CAP TANT 4.7UF 20% 10V 1507
CAP TANT 4.7UF 20% 10V 1507
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95S475M010LSAL-ND | T95S475M010LSAL | T95S475M010LSAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) |