The T95S155M025HSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 1.5 OºF with a voltage rating of 25 V DC and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This product is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. Termination options include SnPb and 100% tin, with all cases except the R case being halogen-free. The capacitor has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers may find this capacitor suitable for applications requiring high reliability and stability under varying temperature conditions.
1.5µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
CAP TANT 1.5UF 20% 25V 1507
CAP TANT 1.5UF 20% 25V 1507
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95S155M025HSSL-ND | T95S155M025HSSL | T95S155M025HSSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |
| Capacitance Tolerance | 20 (+/- %) |