Vishay Intertechnology, Inc. Tantalum Capacitors T95S155M020CZAL

Description
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S155M020CZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S155M020CZAL-ND
Tantalum Capacitors T95S155M020CZAL-ND
1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S155M020CZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S155M020CZAL
Tantalum Capacitors T95S155M020CZAL
CAP TANT 1.5UF 20% 20V 1507

CAP TANT 1.5UF 20% 20V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S155M020CZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S155M020CZAL
Capacitors - Tantalum Capacitors T95S155M020CZAL
CAP TANT 1.5UF 20% 20V 1507

CAP TANT 1.5UF 20% 20V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S155M020CZAL-ND T95S155M020CZAL T95S155M020CZAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers