Vishay Intertechnology, Inc. Tantalum Capacitors T95S335M016LZSL

Description
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S335M016LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S335M016LZSL-ND
Tantalum Capacitors T95S335M016LZSL-ND
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S335M016LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S335M016LZSL
Capacitors - Tantalum Capacitors T95S335M016LZSL
CAP TANT 3.3UF 20% 16V 1507

CAP TANT 3.3UF 20% 16V 1507

Supplier's Site
Tantalum Capacitors - T95S335M016LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S335M016LZSL
Tantalum Capacitors T95S335M016LZSL
CAP TANT 3.3UF 20% 16V 1507

CAP TANT 3.3UF 20% 16V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S335M016LZSL-ND T95S335M016LZSL T95S335M016LZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers