Vishay Intertechnology, Inc. Tantalum Capacitors T95S474M035CZSL

Description
0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S474M035CZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S474M035CZSL-ND
Tantalum Capacitors T95S474M035CZSL-ND
0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S474M035CZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S474M035CZSL
Capacitors - Tantalum Capacitors T95S474M035CZSL
CAP TANT 0.47UF 20% 35V 1507

CAP TANT 0.47UF 20% 35V 1507

Supplier's Site
Tantalum Capacitors - T95S474M035CZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S474M035CZSL
Tantalum Capacitors T95S474M035CZSL
CAP TANT 0.47UF 20% 35V 1507

CAP TANT 0.47UF 20% 35V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S474M035CZSL-ND T95S474M035CZSL T95S474M035CZSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - THF476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details