1µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 3.5Ohm
CAP TANT 1UF 20% 35V 1507
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95S105M035ESAL-ND | T95S105M035ESAL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) |