Vishay Intertechnology, Inc. Tantalum Capacitors T95S335M016CSAL

Description
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S335M016CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S335M016CSAL-ND
Tantalum Capacitors T95S335M016CSAL-ND
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S335M016CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S335M016CSAL
Capacitors - Tantalum Capacitors T95S335M016CSAL
CAP TANT 3.3UF 20% 16V 1507

CAP TANT 3.3UF 20% 16V 1507

Supplier's Site
Tantalum Capacitors - T95S335M016CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S335M016CSAL
Tantalum Capacitors T95S335M016CSAL
CAP TANT 3.3UF 20% 16V 1507

CAP TANT 3.3UF 20% 16V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S335M016CSAL-ND T95S335M016CSAL T95S335M016CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details