Vishay Intertechnology, Inc. Tantalum Capacitors T95S335M016LSAL

Description
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S335M016LSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S335M016LSAL-ND
Tantalum Capacitors T95S335M016LSAL-ND
3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95S335M016LSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S335M016LSAL
Capacitors - Tantalum Capacitors T95S335M016LSAL
CAP TANT 3.3UF 20% 16V 1507

CAP TANT 3.3UF 20% 16V 1507

Supplier's Site
Tantalum Capacitors - T95S335M016LSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S335M016LSAL
Tantalum Capacitors T95S335M016LSAL
CAP TANT 3.3UF 20% 16V 1507

CAP TANT 3.3UF 20% 16V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S335M016LSAL-ND T95S335M016LSAL T95S335M016LSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details