Vishay Intertechnology, Inc. Tantalum Capacitors T95S154M035HZSL

Description
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm
Request a Quote Datasheet
Description
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S154M035HZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S154M035HZSL-ND
Tantalum Capacitors T95S154M035HZSL-ND
0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm

0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S154M035HZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S154M035HZSL
Tantalum Capacitors T95S154M035HZSL
CAP TANT 0.15UF 20% 35V 1507

CAP TANT 0.15UF 20% 35V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S154M035HZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S154M035HZSL
Capacitors - Tantalum Capacitors T95S154M035HZSL
CAP TANT 0.15UF 20% 35V 1507

CAP TANT 0.15UF 20% 35V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S154M035HZSL-ND T95S154M035HZSL T95S154M035HZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers