The T95S225K020EZSL is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 20 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing in accordance with MIL-PRF-55365. It is available with SnPb or 100% tin terminations and is halogen-free, except for the R case. The product has a moisture sensitivity level of 2a and is suitable for applications requiring low ESR characteristics. The T95S225K020EZSL is compliant with RoHS standards, with specific details available in the datasheet.
2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm
CAP TANT 2.2UF 10% 20V 1507
CAP TANT 2.2UF 10% 20V 1507
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95S225K020EZSL-ND | T95S225K020EZSL | T95S225K020EZSL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) |