Vishay Intertechnology, Inc. Tantalum Capacitors T95S335M010ESSL

Description
3.3µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S335M010ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S335M010ESSL-ND
Tantalum Capacitors T95S335M010ESSL-ND
3.3µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2.5Ohm

3.3µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S335M010ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S335M010ESSL
Tantalum Capacitors T95S335M010ESSL
CAP TANT 3.3UF 20% 10V 1507

CAP TANT 3.3UF 20% 10V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95S335M010ESSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95S335M010ESSL
Capacitors - Tantalum Capacitors T95S335M010ESSL
CAP TANT 3.3UF 20% 10V 1507

CAP TANT 3.3UF 20% 10V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95S335M010ESSL-ND T95S335M010ESSL T95S335M010ESSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers